Interpower Two Function Accessory Power Module 83550031

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 0.19mA / 0.38mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See remarks Color: Black CE Marking: no REMARKS: Material: Nickel plated enclosure, thermoplastic outlet.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 0.19mA / 0.38mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See remarks Color: Black CE Marking: no REMARKS: Material: Nickel plated enclosure, thermoplastic outlet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Accessory Power Module - 83550031 - Interpower
Oskaloosa, IA, United States
Two Function Accessory Power Module
83550031
Two Function Accessory Power Module 83550031
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60 Hz Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Tin-plated brass Power Inlet: no Access Outlet: yes Sheet Style: Sheet F Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 0.19mA / 0.38mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Screw General Material: See remarks Color: Black CE Marking: no REMARKS: Material: Nickel plated enclosure, thermoplastic outlet.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 40ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60 Hz

Class: Class I

Quick Disconnects: 3/6.3mm

Terminal Material: Tin-plated brass

Power Inlet: no

Access Outlet: yes

Sheet Style: Sheet F

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: 0.19mA / 0.38mA

Filtering Bandwidth : 100KHz to 30MHz

Mounting Style: Screw

General Material: See remarks

Color: Black

CE Marking: no

REMARKS: Material: Nickel plated enclosure, thermoplastic outlet.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83550031
Product Name Two Function Accessory Power Module
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Standards / Certifications RoHS; VDE; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Screw Mount Receptacle - 88263100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320 C16 Snap-In Inlet; 1.0mm panel thickness - 83030220 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16/20A 6 Hour Plug, 2P 3W, IP44 - 84131205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
NEMA 6-15 Flanged Inlet - 88030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
View Details