Interpower 10A Chinese Panel Mount Socket 88040260

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -40ºC to 40ºC Flammability Rating: 800ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: GB 2099.1, GB 1002 Plug/Socket Standard: GB 2099.1, GB 1002 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -40ºC to 40ºC Flammability Rating: 800ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: GB 2099.1, GB 1002 Plug/Socket Standard: GB 2099.1, GB 1002 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Chinese Panel Mount Socket - 88040260 - Interpower
Oskaloosa, IA, United States
10A Chinese Panel Mount Socket
88040260
10A Chinese Panel Mount Socket 88040260
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -40ºC to 40ºC Flammability Rating: 800ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: GB 2099.1, GB 1002 Plug/Socket Standard: GB 2099.1, GB 1002 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Thermoplastic CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 40ºC

Flammability Rating: 800ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: GB 2099.1, GB 1002

Plug/Socket Standard: GB 2099.1, GB 1002

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040260
Product Name 10A Chinese Panel Mount Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB 2099.1, GB 1002
Standards / Certifications GB 2099.1, GB 1002
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Single Receptacle Plate - 88031020 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
NEMA 5-15 Duplex Panel/Wall Mount Receptacle - 88030070 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details