Interpower 30/32A 6 Hour Connector. 2P 3W IP44 84332205

Description
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 4.0mm²/ 10 AWG Body Type : Connector General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temp -25C°º to 40C°º
Request a Quote Datasheet
Description
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 4.0mm²/ 10 AWG Body Type : Connector General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temp -25C°º to 40C°º
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Oskaloosa, IA, United States
30/32A 6 Hour Connector. 2P 3W IP44
84332205
30/32A 6 Hour Connector. 2P 3W IP44 84332205
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 4.0mm²/ 10 AWG Body Type : Connector General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Ambient temp -25C°º to 40C°º

Int'l Current Rating: 32A

Int'l Voltage Rating: 220-250VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 4.0mm²/ 10 AWG

Body Type : Connector

General Material: Polyamide 6

Color: Blue/Black

CE Marking: yes

REMARKS: Ambient temp -25C°º to 40C°º

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84332205
Product Name 30/32A 6 Hour Connector. 2P 3W IP44
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
Voltage Rating 220 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031210 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
NEMA 5-15 Cable Mount Connector - 88030110 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details