Interpower North American 3 x 18 AWG Cable 86060200

Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJTOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Water/weather resistant; UV stable. 18AWG Gnd copper includes Kevlar strength member. Min. bend radius depends on application. See HD516, NEC or call for assistance.
Request a Quote
Description
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJTOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Water/weather resistant; UV stable. 18AWG Gnd copper includes Kevlar strength member. Min. bend radius depends on application. See HD516, NEC or call for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3 x 18 AWG Cable - 86060200 - Interpower
Oskaloosa, IA, United States
North American 3 x 18 AWG Cable
86060200
North American 3 x 18 AWG Cable 86060200
N.A. Current Rating: 10 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +105ºC N.A. Min Flex Op Temp: -30°ºC N.A. Flammability: FT2/VW-1 Min Bend Radius: See Remarks Cable Style: North American N.A. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low N.A. Cable Type: SJTOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 7.8mm General Material: PVC Oil Resistant: yes Fillerless: yes Shielded: no CE Marking: no REMARKS: Water/weather resistant; UV stable. 18AWG Gnd copper includes Kevlar strength member. Min. bend radius depends on application. See HD516, NEC or call for assistance.

N.A. Current Rating: 10

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +105ºC

N.A. Min Flex Op Temp: -30°ºC

N.A. Flammability: FT2/VW-1

Min Bend Radius: See Remarks

Cable Style: North American

N.A. Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

N.A. Cable Type: SJTOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 7.8mm

General Material: PVC

Oil Resistant: yes

Fillerless: yes

Shielded: no

CE Marking: no

REMARKS: Water/weather resistant; UV stable. 18AWG Gnd copper includes Kevlar strength member. Min. bend radius depends on application. See HD516, NEC or call for assistance.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86060200
Product Name North American 3 x 18 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x18 AWG Cable - 86030560 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x2.50mm² Harmonized Cable - 86020310 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American Non-Polarized NEMA 1-15 Power Cord - 86222095 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Danish 10Amp Cord Set W/C13 Connector - 86280050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details