Interpower North American 4x8 AWG Rubber Cable 86010720

Description
N.A. Current Rating: 35 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 18.9mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA approved. This product is not UL or CSA certified.
Request a Quote
Description
N.A. Current Rating: 35 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 18.9mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA approved. This product is not UL or CSA certified.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 4x8 AWG Rubber Cable - 86010720 - Interpower
Oskaloosa, IA, United States
North American 4x8 AWG Rubber Cable
86010720
North American 4x8 AWG Rubber Cable 86010720
N.A. Current Rating: 35 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 8 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 18.9mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA approved. This product is not UL or CSA certified.

N.A. Current Rating: 35

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 8 AWG

Number of Conductors: 4

Cond. Color Code: Black/Red/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 18.9mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: MSHA approved. This product is not UL or CSA certified.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010720
Product Name North American 4x8 AWG Rubber Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 4; 4
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x16 SJT Cable - 86060020 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 16Amp Angled Cord Set w/C19 - 86235070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210610 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American NEMA 5-20 Cord Set w/Angled C19 - 86226040 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details