Interpower International H03VV-F 3x0.75mm² Harmonized Cable 86020110

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.2 to 6.7mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: This cable is not approved for use in medical applications. Please contact Customer Service for an alternate cable for use in medical applications.
Request a Quote
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.2 to 6.7mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: This cable is not approved for use in medical applications. Please contact Customer Service for an alternate cable for use in medical applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International H03VV-F 3x0.75mm² Harmonized Cable - 86020110 - Interpower
Oskaloosa, IA, United States
International H03VV-F 3x0.75mm² Harmonized Cable
86020110
International H03VV-F 3x0.75mm² Harmonized Cable 86020110
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 300VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +70ºC Int'l Min Flex Op Temp: -5ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.2 to 6.7mm General Material: PVC Oil Resistant: no Fillerless: yes Shielded: no CE Marking: yes REMARKS: This cable is not approved for use in medical applications. Please contact Customer Service for an alternate cable for use in medical applications.

Int'l Current Rating: 6A

Int'l Voltage Rating: 300 / 300VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +70ºC

Int'l Min Flex Op Temp: -5ºC

Min Bend Radius: 7.5x cable diameter

Cable Style: International

Int'l Conductor Size: 0.75mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H03VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.2 to 6.7mm

General Material: PVC

Oil Resistant: no

Fillerless: yes

Shielded: no

CE Marking: yes

REMARKS: This cable is not approved for use in medical applications. Please contact Customer Service for an alternate cable for use in medical applications.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020110
Product Name International H03VV-F 3x0.75mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord 2.44m/8ft - 70411000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x18 AWG Fillerless SJTOOW Cable - 86060250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American Cordset w/C19 Angled Connector - 71804120250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Chinese Cord Set with C19 Straight Connector - 86272260 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details