Interpower North American 3x16 AWG Rubber Cable 86011020

Description
N.A. Current Rating: 13 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 10.0mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA approved. This product meets UL or CSA requirements.
Request a Quote
Description
N.A. Current Rating: 13 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 10.0mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA approved. This product meets UL or CSA requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x16 AWG Rubber Cable - 86011020 - Interpower
Oskaloosa, IA, United States
North American 3x16 AWG Rubber Cable
86011020
North American 3x16 AWG Rubber Cable 86011020
N.A. Current Rating: 13 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 10.0mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA approved. This product meets UL or CSA requirements.

N.A. Current Rating: 13

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 10.0mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: MSHA approved. This product meets UL or CSA requirements.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86011020
Product Name North American 3x16 AWG Rubber Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American Cordset w/C19 Straight Connector - 71825110250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254951 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American NEMA 5-20 Cord Set w/ Angled C19 - 86221265 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x1.00mm² Harmonized Cable - 86020130 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details