Interpower 10A/250V White Swiss Socket 88010530

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 120ºC Flammability Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no REMARKS: Panel Thickness: 3mm Max.Flame point is >400 C; UL 94 V-2
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 120ºC Flammability Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no REMARKS: Panel Thickness: 3mm Max.Flame point is >400 C; UL 94 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V White Swiss Socket - 88010530 - Interpower
Oskaloosa, IA, United States
10A/250V White Swiss Socket
88010530
10A/250V White Swiss Socket 88010530
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 120ºC Flammability Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² max General Material: Thermoplastic CE Marking: no REMARKS: Panel Thickness: 3mm Max.Flame point is >400 C; UL 94 V-2

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 120ºC

Flammability Rating: See Remarks

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 13

Plug/Socket Standard: SEV 1011

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 2.5mm² max

General Material: Thermoplastic

CE Marking: no

REMARKS: Panel Thickness: 3mm Max.Flame point is >400 C; UL 94 V-2

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010530
Product Name 10A/250V White Swiss Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
Standards / Certifications RoHS; SEV 1011
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030790 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
20A/250V Brazil Plug - 88040300 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
NEMA 5-15 Duplex Panel/Wall Mount Receptacle - 88030070 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details