Interpower Four Function Power Entry Module 83511410

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/10A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 4/4.8mm Solder Tabs: 7 Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1 or 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,120,220,240 Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: UL/CSA-10/6A. IEC60127-6: 2014 compliant. Glow Wire Ignition Temp. = 775°ºC; low Wire Flammability Index = 850°C.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/10A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 4/4.8mm Solder Tabs: 7 Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1 or 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,120,220,240 Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: UL/CSA-10/6A. IEC60127-6: 2014 compliant. Glow Wire Ignition Temp. = 775°ºC; low Wire Flammability Index = 850°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Function Power Entry Module - 83511410 - Interpower
Oskaloosa, IA, United States
Four Function Power Entry Module
83511410
Four Function Power Entry Module 83511410
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/10A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 4/4.8mm Solder Tabs: 7 Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1 or 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,120,220,240 Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Current Ratings: UL/CSA-10/6A. IEC60127-6: 2014 compliant. Glow Wire Ignition Temp. = 775°ºC; low Wire Flammability Index = 850°C.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 6/10A

N.A. Voltage Rating : 250VAC

Temperature Rating: 65ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 4/4.8mm

Solder Tabs: 7

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 1 or 2(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 110,120,220,240

Circuit Breaker: no

Filter: no

Mounting Style: Screw Mount

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: Current Ratings: UL/CSA-10/6A. IEC60127-6: 2014 compliant. Glow Wire Ignition Temp. = 775°ºC; low Wire Flammability Index = 850°C.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83511410
Product Name Four Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Danish Black 13A/250VAC Socket - 88052030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543521 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Two Function Accessory Power Module - 83550050 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details