Interpower 5 Function Double Fuse Filtered Screw Mount Module 83545010

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: yes Leak Current Value: 0.25mA/0.50mA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: yes Leak Current Value: 0.25mA/0.50mA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Function Double Fuse Filtered Screw Mount Module - 83545010 - Interpower
Oskaloosa, IA, United States
5 Function Double Fuse Filtered Screw Mount Module
83545010
5 Function Double Fuse Filtered Screw Mount Module 83545010
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: yes Leak Current Value: 0.25mA/0.50mA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Screw Mount General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: See Remarks

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 5/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 2(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 115,230

Circuit Breaker: no

Filter: yes

Leak Current Value: 0.25mA/0.50mA

Filtering Bandwidth : 150KHz to 30MHz

Mounting Style: Screw Mount

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83545010
Product Name 5 Function Double Fuse Filtered Screw Mount Module
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
Standards / Certifications RoHS; CSA; VDE; See Remarks
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
NEMA 6-20 Flanged Inlet - 88030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details
15A/250V North American Screw Mount Receptacle - 88283100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030170 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details