Interpower NEMA 5-15 Flanged Inlet 88031040

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15 Flanged Inlet - 88031040 - Interpower
Oskaloosa, IA, United States
NEMA 5-15 Flanged Inlet
88031040
NEMA 5-15 Flanged Inlet 88031040
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: WD 6

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88031040
Product Name NEMA 5-15 Flanged Inlet
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15 Duplex Panel/Wall Mount Receptacle - 88030070 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Danish Black 16A/250VAC Socket - 88052031 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details