Interpower IEC 60320 Sheet J Screw Mount Power Outlet; White 83031210

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: White CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: White CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet J Screw Mount Power Outlet; White - 83031210 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet J Screw Mount Power Outlet; White
83031210
IEC 60320 Sheet J Screw Mount Power Outlet; White 83031210
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: White CE Marking: yes

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Tin plated Brass

Sheet Style: Sheet J

Mounting Style: Screw

General Material: PBT

Color: White

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83031210
Product Name IEC 60320 Sheet J Screw Mount Power Outlet; White
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
15A/250V North American Screw Mount Receptacle - 88281100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 C13 Rewireable Connector - 83012500 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable mount
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details