Interpower Two Function Power Entry Module 83110131

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Power Entry Module - 83110131 - Interpower
Oskaloosa, IA, United States
Two Function Power Entry Module
83110131
Two Function Power Entry Module 83110131
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 250VAC

Temperature Rating: -40ºC to 70ºC

Flammability Rating: See Remarks

Class: Class I

Quick Disconnects: 3/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Screw Mount

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83110131
Product Name Two Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20 Hospital Grade Single Receptacle - 88030580 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
NEMA 6-20 Duplex Receptacle - 88030600 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
20A/125V North American Snap-In Receptacle - 88232100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details