Interpower IEC 60320 White Sheet F Screw Mount Power Outlet 83030602

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Screw General Material: PBT Color: White CE Marking: yes REMARKS: Static Environmental Temp Rating -20°ºC to 70°ºC. QD's are 6.3mm.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Screw General Material: PBT Color: White CE Marking: yes REMARKS: Static Environmental Temp Rating -20°ºC to 70°ºC. QD's are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 White Sheet F Screw Mount Power Outlet - 83030602 - Interpower
Oskaloosa, IA, United States
IEC 60320 White Sheet F Screw Mount Power Outlet
83030602
IEC 60320 White Sheet F Screw Mount Power Outlet 83030602
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin-plated brass Sheet Style: Sheet F Mounting Style: Screw General Material: PBT Color: White CE Marking: yes REMARKS: Static Environmental Temp Rating -20°ºC to 70°ºC. QD's are 6.3mm.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Tin-plated brass

Sheet Style: Sheet F

Mounting Style: Screw

General Material: PBT

Color: White

CE Marking: yes

REMARKS: Static Environmental Temp Rating -20°ºC to 70°ºC. QD's are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030602
Product Name IEC 60320 White Sheet F Screw Mount Power Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
NEMA L5-30 Plug - 88031070 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-30
View Details
15A/250V North American Screw Mount Receptacle - 88284100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Four Function Filtered Power Entry Module - 83544000 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details