Interpower Five Function Single Fuse Hospital Grade Module 83511440

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,120,220,240 Circuit Breaker: no Filter: yes Leak Current Value: 2.0μA/5.0μA Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: IEC 60127-6:2014 compliant. Glow WireIgnition Temp. = 775°ºC; Glow WireFlammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,120,220,240 Circuit Breaker: no Filter: yes Leak Current Value: 2.0μA/5.0μA Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: IEC 60127-6:2014 compliant. Glow WireIgnition Temp. = 775°ºC; Glow WireFlammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Five Function Single Fuse Hospital Grade Module - 83511440 - Interpower
Oskaloosa, IA, United States
Five Function Single Fuse Hospital Grade Module
83511440
Five Function Single Fuse Hospital Grade Module 83511440
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,120,220,240 Circuit Breaker: no Filter: yes Leak Current Value: 2.0μA/5.0μA Filtering Bandwidth : 50KHz to 30MHz Mounting Style: Screw Mount General Material: Thermoplastic Color: Black CE Marking: no REMARKS: IEC 60127-6:2014 compliant. Glow WireIgnition Temp. = 775°ºC; Glow WireFlammability Index = 850°ºC.

Int'l Current Rating: 6A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 6A

N.A. Voltage Rating : 125/250VAC

Temperature Rating: -25ºC to 85ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 5/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 110,120,220,240

Circuit Breaker: no

Filter: yes

Leak Current Value: 2.0μA/5.0μA

Filtering Bandwidth : 50KHz to 30MHz

Mounting Style: Screw Mount

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: IEC 60127-6:2014 compliant. Glow WireIgnition Temp. = 775°ºC; Glow WireFlammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83511440
Product Name Five Function Single Fuse Hospital Grade Module
Power Type AC Power Connector
Configuration IEC
Applications Hospital
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector Lock for C19 Connector - 85910055 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
View Details
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
NEMA L6-20 Cable Mount Connector - 88030170 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-20
Standards / Certifications UL; CSA; WD 6
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details