Interpower Two Function Hospital Grade Power Entry Module 83530593

Description
Int'l Current Rating: Up to 40ºC - 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 8A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Solder Tabs: yes Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See Remarks Filtering Bandwidth : 10KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black CE Marking: no REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDC Leakage Current: 115Vac/.002 mA Max 250Vac/.005 mA Max
Request a Quote Datasheet
Description
Int'l Current Rating: Up to 40ºC - 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 8A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Solder Tabs: yes Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See Remarks Filtering Bandwidth : 10KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black CE Marking: no REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDC Leakage Current: 115Vac/.002 mA Max 250Vac/.005 mA Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Hospital Grade Power Entry Module - 83530593 - Interpower
Oskaloosa, IA, United States
Two Function Hospital Grade Power Entry Module
83530593
Two Function Hospital Grade Power Entry Module 83530593
Int'l Current Rating: Up to 40ºC - 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 8A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Solder Tabs: yes Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: no Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: See Remarks Filtering Bandwidth : 10KHz to 30MHz Mounting Style: Screw Mount General Material: Corrosion proof can Color: Black CE Marking: no REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDC Leakage Current: 115Vac/.002 mA Max 250Vac/.005 mA Max

Int'l Current Rating: Up to 40ºC - 6A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: Up to 40ºC - 8A

N.A. Voltage Rating : 115/250VAC

Temperature Rating: 40ºC Ambient

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 3/6.3mm

Solder Tabs: yes

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: no

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: See Remarks

Filtering Bandwidth : 10KHz to 30MHz

Mounting Style: Screw Mount

General Material: Corrosion proof can

Color: Black

CE Marking: no

REMARKS: Hi pot Line to Ground 2250VDC Line to Line 1450VDC Leakage Current: 115Vac/.002 mA Max 250Vac/.005 mA Max

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83530593
Product Name Two Function Hospital Grade Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Applications Hospital
Mounting Style Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Hospital Grade Accessory Power Module - 83550040 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030820 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
20A/250V North American Snap-In Receptacle - 88253100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
DC Plug - 88030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
View Details