Interpower IEC 60320 Sheet F Snap-in Power Outlet 83030790

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated lead Sheet Style: Sheet F Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: Temperature rating is static environmental rating.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated lead Sheet Style: Sheet F Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: Temperature rating is static environmental rating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet F Snap-in Power Outlet - 83030790 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet F Snap-in Power Outlet
83030790
IEC 60320 Sheet F Snap-in Power Outlet 83030790
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated lead Sheet Style: Sheet F Mounting Style: Snap-in Panel Thickness: 2.0mm General Material: PBT Color: Black CE Marking: yes REMARKS: Temperature rating is static environmental rating.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Tin plated lead

Sheet Style: Sheet F

Mounting Style: Snap-in

Panel Thickness: 2.0mm

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: Temperature rating is static environmental rating.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030790
Product Name IEC 60320 Sheet F Snap-in Power Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030420 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
South Africa Panel Mount Receptacle - 88052170 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546/SANS 164
View Details