Interpower 32/30A 6 Hour Inlet Blue, 2P 3W, IP44 84432225

Description
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Brass Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Inlet General Material: Polyamide 6 Color: Blue CE Marking: yes REMARKS: Amb temp -25°ºC to 40°ºC; Short te.m The MFG part number is A32S22A.
Request a Quote Datasheet
Description
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Brass Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Inlet General Material: Polyamide 6 Color: Blue CE Marking: yes REMARKS: Amb temp -25°ºC to 40°ºC; Short te.m The MFG part number is A32S22A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 - 84432225 - Interpower
Oskaloosa, IA, United States
32/30A 6 Hour Inlet Blue, 2P 3W, IP44
84432225
32/30A 6 Hour Inlet Blue, 2P 3W, IP44 84432225
Int'l Current Rating: 32A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 30A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Brass Pilot Contact: no Cable Size : *12AWG / 2.5mm² Body Type : Inlet General Material: Polyamide 6 Color: Blue CE Marking: yes REMARKS: Amb temp -25°ºC to 40°ºC; Short te.m The MFG part number is A32S22A.

Int'l Current Rating: 32A

Int'l Voltage Rating: 220-250VAC

N.A. Current Rating: 30A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Brass

Pilot Contact: no

Cable Size : *12AWG / 2.5mm²

Body Type : Inlet

General Material: Polyamide 6

Color: Blue

CE Marking: yes

REMARKS: Amb temp -25°ºC to 40°ºC; Short te.m The MFG part number is A32S22A.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84432225
Product Name 32/30A 6 Hour Inlet Blue, 2P 3W, IP44
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
NEMA 6-15 Hospital Grade Duplex Receptacle - 88030830 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 Sheet J Snap-in Power Outlet - 83031020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
NEMA 6-20 Single Receptacle - 88030620 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details