Interpower 16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W 84231235

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *14AWG / 1.5mm² Body Type : Receptacle General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Amb. temp -25°º to +40°ºC. Shorterm 1hr+100°ºC. *Ampacity rating of wire is 1hrdependant on wire type, application, and NECcode
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *14AWG / 1.5mm² Body Type : Receptacle General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Amb. temp -25°º to +40°ºC. Shorterm 1hr+100°ºC. *Ampacity rating of wire is 1hrdependant on wire type, application, and NECcode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Oskaloosa, IA, United States
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W
84231235
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W 84231235
Int'l Current Rating: 16A Int'l Voltage Rating: 220-250VAC N.A. Current Rating: 20A N.A. Voltage Rating: 250VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP44 Phase : Single Phase Hour Designation: 6 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : *14AWG / 1.5mm² Body Type : Receptacle General Material: Polyamide 6 Color: Blue/Black CE Marking: yes REMARKS: Amb. temp -25°º to +40°ºC. Shorterm 1hr+100°ºC. *Ampacity rating of wire is 1hrdependant on wire type, application, and NECcode

Int'l Current Rating: 16A

Int'l Voltage Rating: 220-250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 250VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP44

Phase : Single Phase

Hour Designation: 6

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : *14AWG / 1.5mm²

Body Type : Receptacle

General Material: Polyamide 6

Color: Blue/Black

CE Marking: yes

REMARKS: Amb. temp -25°º to +40°ºC. Shorterm 1hr+100°ºC. *Ampacity rating of wire is 1hrdependant on wire type, application, and NECcode

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84231235
Product Name 16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Screw Mount Receptacle - 88291100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
NEMA 5-15 Hospital Grade Cable Mount Connector - 88030280 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Applications Hospital
View Details
Four Function Single Fuse Snap-in Module - 83544041 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
20A/250V North American Screw Mount Receptacle - 88292100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details