Interpower Two Function Power Entry Module 83110141

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Function Power Entry Module - 83110141 - Interpower
Oskaloosa, IA, United States
Two Function Power Entry Module
83110141
Two Function Power Entry Module 83110141
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 250VAC

Temperature Rating: -40ºC to 70ºC

Flammability Rating: See Remarks

Class: Class I

Quick Disconnects: 3/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: no

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: Thermoplastic

Color: Black

CE Marking: yes

REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83110141
Product Name Two Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

20A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331103 - Interpower
Specs
Power Type AC Power Connector
Country Selection USA
Standards / Certifications RoHS; CE
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030420 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Australian socket in Clear NEMA 12/4,IP65 Housing - 88052160 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details