Interpower 10A Argentina In-line Connector 88040280

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2086 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is =45°ºC. Operational temperature range is -5°ºC to +80°ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2086 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is =45°ºC. Operational temperature range is -5°ºC to +80°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Argentina In-line Connector - 88040280 - Interpower
Oskaloosa, IA, United States
10A Argentina In-line Connector
88040280
10A Argentina In-line Connector 88040280
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: See Remarks Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 10A Plug/Socket Standard: IRAM 2086 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is =45°ºC. Operational temperature range is -5°ºC to +80°ºC.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 10A

Plug/Socket Standard: IRAM 2086

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Ambient temperature range -5°ºC to +35°ºC. Allowable temp. rise during use is =45°ºC. Operational temperature range is -5°ºC to +80°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040280
Product Name 10A Argentina In-line Connector
Power Type AC Power Connector
Configuration Other; 10A
Standards / Certifications IRAM 2086
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-20 Flanged Inlet - 88030090 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030170 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Black 20A/250V Brazil Plug - 88040320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
View Details
10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details