Interpower Four Function Power Entry Module 83510071

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 7/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.45mA Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. =775°ºC; Glow Wire Flammability Index = 850°ºC
Request a Quote Datasheet
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 7/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.45mA Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. =775°ºC; Glow Wire Flammability Index = 850°ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Function Power Entry Module - 83510071 - Interpower
Oskaloosa, IA, United States
Four Function Power Entry Module
83510071
Four Function Power Entry Module 83510071
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 7/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.45mA Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. =775°ºC; Glow Wire Flammability Index = 850°ºC

Int'l Current Rating: 6A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 6A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 85ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 7/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 110,220

Circuit Breaker: no

Filter: yes

Leak Current Value: .25mA/.45mA

Mounting Style: Snap-in

Panel Thickness: 1.0-2.0mm

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp. =775°ºC; Glow Wire Flammability Index = 850°ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83510071
Product Name Four Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Cont. European Splash Resistant Socket - 88010303 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Danish socket in clear NEMA 12/4, IP65 housing - 88052131 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
IEC 60320 C14 Screw Mount Power Inlet - 83030110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details