Interpower 16A/250V Continental European Plug 88010802

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket Standard: CEE 7/7 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 0.75mm° to 1.50mm° General Material: Thermoplastic CE Marking: yes REMARKS: Temp. rating above is Ambient Operating temp. range. Max Heat Rise: 45°ºC. Max. temp. for opeartion: 85°ºC (max. ambient + max. heat rise).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket Standard: CEE 7/7 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 0.75mm° to 1.50mm° General Material: Thermoplastic CE Marking: yes REMARKS: Temp. rating above is Ambient Operating temp. range. Max Heat Rise: 45°ºC. Max. temp. for opeartion: 85°ºC (max. ambient + max. heat rise).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Continental European Plug - 88010802 - Interpower
Oskaloosa, IA, United States
16A/250V Continental European Plug
88010802
16A/250V Continental European Plug 88010802
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -25°C to 40°ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEE7 Plug/Socket Standard: CEE 7/7 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 0.75mm° to 1.50mm° General Material: Thermoplastic CE Marking: yes REMARKS: Temp. rating above is Ambient Operating temp. range. Max Heat Rise: 45°ºC. Max. temp. for opeartion: 85°ºC (max. ambient + max. heat rise).

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -25°C to 40°ºC

Flammability Rating: 750ºC Glow wire

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEE7

Plug/Socket Standard: CEE 7/7

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 0.75mm° to 1.50mm°

General Material: Thermoplastic

CE Marking: yes

REMARKS: Temp. rating above is Ambient Operating temp. range. Max Heat Rise: 45°ºC. Max. temp. for opeartion: 85°ºC (max. ambient + max. heat rise).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010802
Product Name 16A/250V Continental European Plug
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
Standards / Certifications RoHS; VDE; CEE 7/7
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

5 Function Single Fuse Filtered Screw Mount Module - 83545000 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C20 Screw Mount Inlet - 83030410 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16A/250V White Israeli Socket - 88010581 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
View Details