Interpower 10A/250V Swiss plug 88010733

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 12 Plug/Socket Standard: SN 441011-2-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Resistance of insulating material to abnormal heat, fire, and tracking per IEC 60884-1.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 12 Plug/Socket Standard: SN 441011-2-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Resistance of insulating material to abnormal heat, fire, and tracking per IEC 60884-1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Swiss plug - 88010733 - Interpower
Oskaloosa, IA, United States
10A/250V Swiss plug
88010733
10A/250V Swiss plug 88010733
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: 12 Plug/Socket Standard: SN 441011-2-1 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 0.75mm² to 1.0mm² General Material: Thermoplastic CE Marking: no REMARKS: Resistance of insulating material to abnormal heat, fire, and tracking per IEC 60884-1.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Flammability Rating: 750ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: 12

Plug/Socket Standard: SN 441011-2-1

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 0.75mm² to 1.0mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Resistance of insulating material to abnormal heat, fire, and tracking per IEC 60884-1.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010733
Product Name 10A/250V Swiss plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; 12
Standards / Certifications RoHS; SN 441011-2-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Snap-in Power Inlet - 83030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
South African 15A Plug; Made to BS 546 standard - 88010764 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
4 Function Single Fuse Power Entry Module; Wired - 83544521 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Connector Lock for C19 Connector - 85910051 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
View Details