Interpower South Africa Panel Mount Receptacle 88052170

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Phosphor Bronze Plug/Socket Type: BS 546/SANS 164 Plug/Socket Standard: SANS 164 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Polycarbonate CE Marking: no REMARKS: Max. allowed temperature rise: 45ºC. Operating temperature range -15ºC to 80ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Phosphor Bronze Plug/Socket Type: BS 546/SANS 164 Plug/Socket Standard: SANS 164 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Polycarbonate CE Marking: no REMARKS: Max. allowed temperature rise: 45ºC. Operating temperature range -15ºC to 80ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
South Africa Panel Mount Receptacle - 88052170 - Interpower
Oskaloosa, IA, United States
South Africa Panel Mount Receptacle
88052170
South Africa Panel Mount Receptacle 88052170
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Phosphor Bronze Plug/Socket Type: BS 546/SANS 164 Plug/Socket Standard: SANS 164 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Polycarbonate CE Marking: no REMARKS: Max. allowed temperature rise: 45ºC. Operating temperature range -15ºC to 80ºC.

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Phosphor Bronze

Plug/Socket Type: BS 546/SANS 164

Plug/Socket Standard: SANS 164

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 4.0mm²

General Material: Polycarbonate

CE Marking: no

REMARKS: Max. allowed temperature rise: 45ºC. Operating temperature range -15ºC to 80ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052170
Product Name South Africa Panel Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546/SANS 164
Standards / Certifications SANS 164
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V North American Screw Mount Receptacle - 88294100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
IEC 60320 Sheet F Snap-in Power Outlet - 83030620 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
IEC 60320 C18 Snap-In Inlet; 1.0mm panel thickness - 83030320 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 Four Position Accessory Power Module - 83020131 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details