Interpower IEC 60320 Sheet J Snap-In Power Outlet; White 83031230

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: White CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: White CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet J Snap-In Power Outlet; White - 83031230 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet J Snap-In Power Outlet; White
83031230
IEC 60320 Sheet J Snap-In Power Outlet; White 83031230
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: White CE Marking: yes

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Tin plated Brass

Sheet Style: Sheet J

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: PBT

Color: White

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83031230
Product Name IEC 60320 Sheet J Snap-In Power Outlet; White
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
10A/250V Swiss plug - 88010733 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 12
View Details
NEMA L5-15 Flanged Inlet - 88030480 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-15
View Details
IEC 60320 C18 Snap-In Inlet; 2.0mm panel thickness - 83030360 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details