Interpower NEMA 5-15 Hospital Grade Right Angled Plug 88030270A

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon/Polycarbonate CE Marking: no REMARKS: Face can be rotated during assembly to achieve 8 different angle configurations.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon/Polycarbonate CE Marking: no REMARKS: Face can be rotated during assembly to achieve 8 different angle configurations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15 Hospital Grade Right Angled Plug - 88030270A - Interpower
Oskaloosa, IA, United States
NEMA 5-15 Hospital Grade Right Angled Plug
88030270A
NEMA 5-15 Hospital Grade Right Angled Plug 88030270A
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-15 Plug/Socket Standard: WD 6 & UL 60601-1 Plug/Socket Color: Clear/White Cable Selection: 3 wire Cable Size: 7.6mm to 16.6mm OD General Material: Nylon/Polycarbonate CE Marking: no REMARKS: Face can be rotated during assembly to achieve 8 different angle configurations.

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-15

Plug/Socket Standard: WD 6 & UL 60601-1

Plug/Socket Color: Clear/White

Cable Selection: 3 wire

Cable Size: 7.6mm to 16.6mm OD

General Material: Nylon/Polycarbonate

CE Marking: no

REMARKS: Face can be rotated during assembly to achieve 8 different angle configurations.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030270A
Product Name NEMA 5-15 Hospital Grade Right Angled Plug
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
Applications Hospital
Standards / Certifications UL; CSA; WD 6 & UL 60601-1
Unlock Full Specs
to access all available technical data

Similar Products

DC Plug - 88030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
20A/125V North American Screw Mount Receptacle - 88272100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details