Interpower IEC 60320 Sheet J Screw Mount Power Outlet 83031000

Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm (1/4").
Request a Quote Datasheet
Description
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm (1/4").
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet J Screw Mount Power Outlet - 83031000 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet J Screw Mount Power Outlet
83031000
IEC 60320 Sheet J Screw Mount Power Outlet 83031000
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm (1/4").

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Tin plated Brass

Sheet Style: Sheet J

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm (1/4").

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83031000
Product Name IEC 60320 Sheet J Screw Mount Power Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
Two Function Power Entry Module - 83110111 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Chinese Combination Class I & Class II Socket; 10A - 88052181 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Chinese 10A Combo
View Details
NEMA L5-30 Cable Mount Connector - 88031160 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-30
Standards / Certifications UL; CSA; WD 6
View Details