Interpower South African 15A Hand Wired Plug 88010231

Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 546 Plug/Socket Standard: BS 546/A Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² to 2.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 546 Plug/Socket Standard: BS 546/A Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² to 2.5mm² General Material: Polycarbonate CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
South African 15A Hand Wired Plug - 88010231 - Interpower
Oskaloosa, IA, United States
South African 15A Hand Wired Plug
88010231
South African 15A Hand Wired Plug 88010231
Current Rating: 15A Voltage Rating: 250VAC Temperature Rating: -5ºC to 55ºC Flammability Rating: 850 C Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 546 Plug/Socket Standard: BS 546/A Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² to 2.5mm² General Material: Polycarbonate CE Marking: no

Current Rating: 15A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 55ºC

Flammability Rating: 850 C Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: BS 546

Plug/Socket Standard: BS 546/A

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm² to 2.5mm²

General Material: Polycarbonate

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010231
Product Name South African 15A Hand Wired Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
Standards / Certifications BS 546/A
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-15 Cable Mount Connector - 88030250 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; CSA; WD 6
View Details
NEMA L5-20 Cable Mount Connector - 88030150 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-20
Standards / Certifications UL; CSA; WD 6
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details