Interpower IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness 83030830

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 3.0mm General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 3.0mm General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness - 83030830 - Interpower
Oskaloosa, IA, United States
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness
83030830
IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness 83030830
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 3.0mm General Material: PBT Color: Black CE Marking: yes

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 120ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Nickel-plated brass

Sheet Style: C16

Mounting Style: Snap-in

Panel Thickness: 3.0mm

General Material: PBT

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030830
Product Name IEC 60320 C16 Snap-In Inlet; 3.0mm panel thickness
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Australian Hospital Grade Plug - 88010712 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
NEMA 6-20 Flanged Outlet - 88030030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; WD 6
View Details
16/20A 6 Hour Inlet Blue 2P, 3W, IP44 - 84431225 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details