Interpower 13A/250V White UK/Ireland Panel Mount Socket 88010621

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS 1363-2 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS 1363-2 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13A/250V White UK/Ireland Panel Mount Socket - 88010621 - Interpower
Oskaloosa, IA, United States
13A/250V White UK/Ireland Panel Mount Socket
88010621
13A/250V White UK/Ireland Panel Mount Socket 88010621
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 650ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS 1363-2 Plug/Socket Standard: BS 1363 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Thermoplastic CE Marking: no

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 40ºC

Flammability Rating: 650ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: BS 1363-2

Plug/Socket Standard: BS 1363

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 4.0mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010621
Product Name 13A/250V White UK/Ireland Panel Mount Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
Standards / Certifications BS 1363
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
32/30A 6 Hour Connector Red/Black 4P 5W, IP44 - 84352304 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
IEC 60320 C8 Shrouded Power Inlet - 83011510 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L21-20 Plug - 88030740 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
View Details