Interpower 16A/250V Swiss Splash Resistant Socket 88011030

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: FV-2 Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 23 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Gray/Blue Cable Selection: 3 wire Cable Size: 1.5mm² to 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: FV-2 Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 23 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Gray/Blue Cable Selection: 3 wire Cable Size: 1.5mm² to 2.5mm² General Material: Polyamide 6 CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Swiss Splash Resistant Socket - 88011030 - Interpower
Oskaloosa, IA, United States
16A/250V Swiss Splash Resistant Socket
88011030
16A/250V Swiss Splash Resistant Socket 88011030
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: -20ºC to 100ºC Flammability Rating: FV-2 Ingress Protection Rating: IP 54 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 23 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Gray/Blue Cable Selection: 3 wire Cable Size: 1.5mm² to 2.5mm² General Material: Polyamide 6 CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: -20ºC to 100ºC

Flammability Rating: FV-2

Ingress Protection Rating: IP 54

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 23

Plug/Socket Standard: SEV 1011

Plug/Socket Color: Gray/Blue

Cable Selection: 3 wire

Cable Size: 1.5mm² to 2.5mm²

General Material: Polyamide 6

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88011030
Product Name 16A/250V Swiss Splash Resistant Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 23
Standards / Certifications RoHS; SEV 1011
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Two Function Power Entry Module - 83550010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
32/30A 6hr Receptacle 2P 3W IP44 - 84232205 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543501 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
4 Function Dbl.Fuse Filtered Hospital Grade Module - 83545070 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details