Interpower IEC 60320 C20 Snap-in Power Inlet 83030440

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C20 Mounting Style: Snap-in Panel Thickness: 2-2.5mm/14gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C20 Mounting Style: Snap-in Panel Thickness: 2-2.5mm/14gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 Snap-in Power Inlet - 83030440 - Interpower
Oskaloosa, IA, United States
IEC 60320 C20 Snap-in Power Inlet
83030440
IEC 60320 C20 Snap-in Power Inlet 83030440
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC* Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3/6.3mm Solder Tabs: 0 Terminal Material: Nickel-plated brass Sheet Style: C20 Mounting Style: Snap-in Panel Thickness: 2-2.5mm/14gauge General Material: PBT Color: Black CE Marking: yes REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC*

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3/6.3mm

Solder Tabs: 0

Terminal Material: Nickel-plated brass

Sheet Style: C20

Mounting Style: Snap-in

Panel Thickness: 2-2.5mm/14gauge

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: *Temperature rating is 60ºC to 70ºC depending on the approval agency. See individualapproval documents for temperature ratings.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030440
Product Name IEC 60320 C20 Snap-in Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V Italian Socket - 88010572 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
NEMA 5-15 Hospital Grade Plug - 88030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-15
View Details
20A/250V Australian Hospital Plug; Clear - 88040370 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details