Interpower 10A/250V Italian Socket 88010572

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Italian Socket - 88010572 - Interpower
Oskaloosa, IA, United States
10A/250V Italian Socket
88010572
10A/250V Italian Socket 88010572
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 15ºC to 35ºC Flammability Rating: 750ºC Glow wire Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Ivory Cable Selection: 3 wire Cable Size: 1.0mm² General Material: Thermoplastic CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 15ºC to 35ºC

Flammability Rating: 750ºC Glow wire

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEI 23-16VII

Plug/Socket Standard: CEI 23-16

Plug/Socket Color: Ivory

Cable Selection: 3 wire

Cable Size: 1.0mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010572
Product Name 10A/250V Italian Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
Country Selection Italy
Standards / Certifications RoHS; CEI 23-16
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16/20A 6 Hour 15°º Receptacle Blue/Black, 2P 3W - 84231235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
10A/250V Italian Plug - 88010773 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
Continental European Panel Mount Receptacle - 88011082 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details