Interpower IEC 60320 C18 Screw-Mount Inlet 83030300

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2 Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2 Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C18 Screw-Mount Inlet - 83030300 - Interpower
Oskaloosa, IA, United States
IEC 60320 C18 Screw-Mount Inlet
83030300
IEC 60320 C18 Screw-Mount Inlet 83030300
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Quick Disconnects: 2 Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: II

Quick Disconnects: 2

Terminal Material: Nickel-plated brass

Sheet Style: C18

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030300
Product Name IEC 60320 C18 Screw-Mount Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

5 Function Single Fuse Filtered Screw Mount Module - 83545000 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
NEMA L21-30 Cable Mount Connector - 88030670 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L21-30
Standards / Certifications UL; CSA; WD 6
View Details
20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details