Interpower IEC 60320 C6 Screw Mount Inlet 83011520

Description
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C6 Mounting Style: Screw Panel Thickness: 2.5mm General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. wire size: 0.75mm² Solder tabs are 3.5mm. Appliance inlet for cold conditions. Copper: 62-65%
Request a Quote Datasheet
Description
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C6 Mounting Style: Screw Panel Thickness: 2.5mm General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. wire size: 0.75mm² Solder tabs are 3.5mm. Appliance inlet for cold conditions. Copper: 62-65%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C6 Screw Mount Inlet - 83011520 - Interpower
Oskaloosa, IA, United States
IEC 60320 C6 Screw Mount Inlet
83011520
IEC 60320 C6 Screw Mount Inlet 83011520
Int'l Current Rating: 2.5A Int'l Voltage Rating: 250VAC N.A. Current Rating: 2.5A N.A. Voltage Rating : 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 0 Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C6 Mounting Style: Screw Panel Thickness: 2.5mm General Material: Polyamide 6 Color: Black CE Marking: yes REMARKS: Max. wire size: 0.75mm² Solder tabs are 3.5mm. Appliance inlet for cold conditions. Copper: 62-65%

Int'l Current Rating: 2.5A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 2.5A

N.A. Voltage Rating : 250VAC

Temperature Rating: 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 0

Solder Tabs: 3

Terminal Material: Nickel-plated brass

Sheet Style: C6

Mounting Style: Screw

Panel Thickness: 2.5mm

General Material: Polyamide 6

Color: Black

CE Marking: yes

REMARKS: Max. wire size: 0.75mm² Solder tabs are 3.5mm. Appliance inlet for cold conditions. Copper: 62-65%

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83011520
Product Name IEC 60320 C6 Screw Mount Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Duplex Receptacle - 88030590 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 C15 Hot Angled Rewireable Connector - 83012721 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
10A/250V Italian Plug - 88010772 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing - 88051030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details