Interpower UK socket in clear NEMA 12/4, IP65 housing 88052101

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UK socket in clear NEMA 12/4, IP65 housing - 88052101 - Interpower
Oskaloosa, IA, United States
UK socket in clear NEMA 12/4, IP65 housing
88052101
UK socket in clear NEMA 12/4, IP65 housing 88052101
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: BS1363 Plug/Socket Standard: BS 1363 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -10ºC to 60ºC

Ingress Protection Rating: IP65/NEMA 12/4

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: BS1363

Plug/Socket Standard: BS 1363

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Aluminum cast frame

CE Marking: no

REMARKS: UV rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052101
Product Name UK socket in clear NEMA 12/4, IP65 housing
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS1363
Standards / Certifications RoHS; BS 1363
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15 Duplex Receptacle - 88030640 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L6-15
View Details
Three Function Single Fuse Power Entry Module - 83543020 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
NEMA 6-20 Hospital Grade Cable Mount Connector - 88030420 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Applications Hospital
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030150 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details