Interpower IEC 60320 Sheet F Screw Mount Shuttered Outlet 83011220

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: F Mounting Style: Screw Panel Thickness: 8mm max General Material: PPE+PS Color: Black CE Marking: yes REMARKS: QD are 6.3mm; IP30 rating form front side.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: F Mounting Style: Screw Panel Thickness: 8mm max General Material: PPE+PS Color: Black CE Marking: yes REMARKS: QD are 6.3mm; IP30 rating form front side.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet F Screw Mount Shuttered Outlet - 83011220 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet F Screw Mount Shuttered Outlet
83011220
IEC 60320 Sheet F Screw Mount Shuttered Outlet 83011220
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Solder Tabs: 0 Terminal Material: Tin plated brass Sheet Style: F Mounting Style: Screw Panel Thickness: 8mm max General Material: PPE+PS Color: Black CE Marking: yes REMARKS: QD are 6.3mm; IP30 rating form front side.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -25ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Solder Tabs: 0

Terminal Material: Tin plated brass

Sheet Style: F

Mounting Style: Screw

Panel Thickness: 8mm max

General Material: PPE+PS

Color: Black

CE Marking: yes

REMARKS: QD are 6.3mm; IP30 rating form front side.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83011220
Product Name IEC 60320 Sheet F Screw Mount Shuttered Outlet
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
Continental European In-Line Socket - 88010401 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
16A/250V Continental European Plug - 88010802 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
View Details