Intelligraphics, Inc. 802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module IGX-SACF1-9379a3-BT

Description
The IGX-SACF1-9379a3-BT is a single-die Wireless Local Area Network (WLAN) and Bluetooth (BT) combo module. It supports 2×2 MIMO with two spatial streams. It features IEEE 802.11 a/b/g/n/ac WLAN standards and BT v4.2+HS. Based on the Qualcomm QCA9379-3 chipset it enables seamless integration of WLAN/BT and Low Energy technology.
Description
The IGX-SACF1-9379a3-BT is a single-die Wireless Local Area Network (WLAN) and Bluetooth (BT) combo module. It supports 2×2 MIMO with two spatial streams. It features IEEE 802.11 a/b/g/n/ac WLAN standards and BT v4.2+HS. Based on the Qualcomm QCA9379-3 chipset it enables seamless integration of WLAN/BT and Low Energy technology.

Suppliers

Company
Product
Description
Supplier Links
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Austin, TX, United States
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module
IGX-SACF1-9379a3-BT
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module IGX-SACF1-9379a3-BT
The IGX-SACF1-9379a3-BT is a single-die Wireless Local Area Network (WLAN) and Bluetooth (BT) combo module. It supports 2×2 MIMO with two spatial streams. It features IEEE 802.11 a/b/g/n/ac WLAN standards and BT v4.2+HS. Based on the Qualcomm QCA9379-3 chipset it enables seamless integration of WLAN/BT and Low Energy technology.

The IGX-SACF1-9379a3-BT is a single-die Wireless Local Area Network (WLAN) and Bluetooth (BT) combo module. It supports 2×2 MIMO with two spatial streams. It features IEEE 802.11 a/b/g/n/ac WLAN standards and BT v4.2+HS. Based on the Qualcomm QCA9379-3 chipset it enables seamless integration of WLAN/BT and Low Energy technology.

Supplier's Site
Wireless Local Area Network and Bluetooth Combo Stamp Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Austin, TX, United States
Wireless Local Area Network and Bluetooth Combo Stamp Module
IGX-SACF1-9379a3-BT
Wireless Local Area Network and Bluetooth Combo Stamp Module IGX-SACF1-9379a3-BT
IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration of WLAN/BT and Low Energy technology. Key Features: Bluetooth V4.2 LE system Backwards compatible with BT version of 1.1, 1.2, 2.0, 2.1, 3.0+HS and V4.0LE Bluetooth Class I transmission power Support for Adaptive Frequency Hopping(AFH), Secure Simple Pairing (SSP) and Extended Inquiry Response (EIR) function Scatter net operation with up to four active piconets with background scan and support for scatter mode Low power consumption for meeting worldwide energy standards Operate at ISM frequency Band (2.4/5GHz) IEEE Standards Support, 802.11a ,802.11b, 802.11g 802.11n and 802.11ac Support for both 20 MHz/40 MHz channel width in 2.4GHz and 20 MHz/40 MHz/80MHz channel width in 5GHz Enterprise level security supporting: WPS2.0,WAPI, WPA, WPA2 Dual-stream IEEE 802.11n support for 20MHz and 40MHz channels provides PHY layer rates up to 300Mbps Dual-stream IEEE 802.11ac support for 80MHz channels provides PHY layer rates up to 867Mbps Support for WI-Fi Direct Support MU-MIMO Fully compliance with SDIO v3.0 specification Support OS: Windows 7/8.1/10

IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration of WLAN/BT and Low Energy technology.

Key Features:

  • Bluetooth V4.2 LE system Backwards compatible with BT version of 1.1, 1.2, 2.0, 2.1, 3.0+HS and V4.0LE
  • Bluetooth Class I transmission power
  • Support for Adaptive Frequency Hopping(AFH), Secure Simple Pairing (SSP) and Extended Inquiry Response (EIR) function
  • Scatter net operation with up to four active piconets with background scan and support for scatter mode
  • Low power consumption for meeting worldwide energy standards
  • Operate at ISM frequency Band (2.4/5GHz)
  • IEEE Standards Support, 802.11a ,802.11b, 802.11g 802.11n and 802.11ac
  • Support for both 20 MHz/40 MHz channel width in 2.4GHz and 20 MHz/40 MHz/80MHz channel width in 5GHz
  • Enterprise level security supporting: WPS2.0,WAPI, WPA, WPA2
  • Dual-stream IEEE 802.11n support for 20MHz and 40MHz channels provides PHY layer rates up to 300Mbps
  • Dual-stream IEEE 802.11ac support for 80MHz channels provides PHY layer rates up to 867Mbps
  • Support for WI-Fi Direct
  • Support MU-MIMO
  • Fully compliance with SDIO v3.0 specification
  • Support OS: Windows 7/8.1/10
Supplier's Site

Technical Specifications

  Intelligraphics, Inc. Intelligraphics, Inc.
Product Category RF Modules RF Modules
Product Number IGX-SACF1-9379a3-BT IGX-SACF1-9379a3-BT
Product Name 802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module Wireless Local Area Network and Bluetooth Combo Stamp Module
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM GFSK, p/4-DQPSK and 8-DPSK
Radio Technique Frequency-Hopping Spread Spectrum Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz 2.48 MHz
Sensitivity -94 dBm -94 dBm
Output Power 2 to 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 746-1095-ND - DigiKey
Specs
RF Modulation Phase Shift Key
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details