Microchip Technology, Inc. Zigbee Module ATSAMR21G18A-MU

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Zigbee Module
ATSAMR21G18A-MU
Zigbee Module ATSAMR21G18A-MU
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Transceiver ICs - ATSAMR21G18A-MU - 737032-ATSAMR21G18A-MU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATSAMR21G18A-MU
737032-ATSAMR21G18A-MU
RF Transceiver ICs - ATSAMR21G18A-MU 737032-ATSAMR21G18A-MU
Manufacturer: Microchip Technology Win Source Part Number: 737032-ATSAMR21G18A- MU Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Memory Size: 256kB Flash, 32kB SRAM Power - Output: 4dBm Sensitivity: -99dBm RF Family/Standard: General ISM > 1GHZ Modulation: O-QPSK Serial Interfaces: I2C, SPI, UART, USART, USB GPIO: 28 Categories: RF/IF and RFID Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 250kbps Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ATSAMR21G Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Receiving Current: 11.3mA ~ 11.8mA Transmitting Current: 7.2mA ~ 13.8mA

Manufacturer: Microchip Technology
Win Source Part Number: 737032-ATSAMR21G18A-MU
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Memory Size: 256kB Flash, 32kB SRAM
Power - Output: 4dBm
Sensitivity: -99dBm
RF Family/Standard: General ISM > 1GHZ
Modulation: O-QPSK
Serial Interfaces: I2C, SPI, UART, USART, USB
GPIO: 28
Categories: RF/IF and RFID
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 250kbps
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ATSAMR21G
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Receiving Current: 11.3mA ~ 11.8mA
Transmitting Current: 7.2mA ~ 13.8mA

Buy Now
RF and Wireless - RF Transceiver ICs - ATSAMR21G18A-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATSAMR21G18A-MU
RF and Wireless - RF Transceiver ICs ATSAMR21G18A-MU
IC RF TXRX+MCU ISM>1GHZ 48VFQFN

IC RF TXRX+MCU ISM>1GHZ 48VFQFN

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number ATSAMR21G18A-MU 737032-ATSAMR21G18A-MU ATSAMR21G18A-MU
Product Name Zigbee Module RF Transceiver ICs - ATSAMR21G18A-MU RF and Wireless - RF Transceiver ICs
Sensitivity -99 dBm -99 dBm -99 dBm
Output Power 4 dBm 4 dBm 4 dBm
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Transmit Module with 2 Antenna Outputs and Sixteen TRX Ports - QM57518 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF/IF and RFID - RF Transceiver ICs - 1047037-ATWILC1000-MR1100A - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
2 suppliers
433MHz DP1203 Series transceiver module - TRM-433-DP1203 - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector; Frequency Range Switch
View Details
2 suppliers