Intelligraphics, Inc. Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| IGX-SACF1-9379a3-BT is a single-die wireless local area network(WLAN) and Bluetooth(BT) combo solution to support 2×2 MIMO with two spatial streams IEEE802.11 a/b/g/n/ac WLAN standards and BT 4.2+HS enabling seamless integration... | |
| IGX-UACF1-9379b7-BT is an highly integrated wireless local area network(WLAN) system-on-chip (SOC) for 5 GHZ 802.11ac, or 2.4G/5G 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867 Mbps data rate. Supports... | |
| The IGX-RNF1-4010a3 Wi-Fi module provides a highly-integrated and flexible platform for developing and evaluating products and applications based on the QCA4010 SoC. It can be used either with MP1-baseboard software... | |
| The IGX-RNF1-4020a3-BT is an intelligent platform for the Internet of Things (IoT). It contains low-power Wi-Fi (802.11 a/b/g/n 1×1), Bluetooth Low Energy (BLE) 5.0 and Zigbee (802.15.4) connectivity protocols along... | |
| The IGX-SACF1-9379a3-BT is a single-die Wireless Local Area Network (WLAN) and Bluetooth (BT) combo module. It supports 2×2 MIMO with two spatial streams. It features IEEE 802.11 a/b/g/n/ac WLAN standards... | |
| The IGX-SNF2-WLK8a4-BT is a Wi-Fi 802.11b/g/n and Bluetooth (BT) v4.1 module based on the Texas Instruments TI WiLink 8.0 WL1831. This next-generation mobile market platform features a compact WSP package... | |
| The IGX-UACF1-9379b7-BT is a highly integrated Wireless Local Area Network (WLAN) system-on-chip (SOC) for 5GHZ 802.11ac, or 2.4/5GHz 802.11n WLAN applications. Dual-stream spatial multiplexing up to 867Mbps data rate is... |