Intel Corporation Intel® RAID Expander RES3FV288

Description
Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports One HD SFF8644 mini-SAS external connector for eight external ports Low-profile, MD2 depth for use in low-profile slots PCIe* x4 connector with power pins to mount and power from a PCIe slot Target applicationIntel® RAID expander RES3FV28 is ideal for solutions with more than eight drives and is an ideal complement for the SAS-3 generation RAID cards from Intel. Designed with a low-profile, MD2 form factor, the RES3FV288 can be used in any server add-in card slot including a low-profile slot in a 2U rack system. In cases where an add-in slot is not available, the RES3FV288 can even be mounted to a chassis wall or air-duct. Key advantages Low-cost alternative to high port count RAID cards: Provides an economic solution similar to a high port count card, but with more flexibility as the RES3FV288 can be paired with a wide variety four- or eight-port SAS RAID card/modules Excellent performance and data aggregation: Overall performance is on par with Intel SAS-3 high port count RAID with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s Exceptional quality and support: Thoroughly tested across the SAS 3.0 RAID cards from Intel® RAID product line to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)
Description
Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports One HD SFF8644 mini-SAS external connector for eight external ports Low-profile, MD2 depth for use in low-profile slots PCIe* x4 connector with power pins to mount and power from a PCIe slot Target applicationIntel® RAID expander RES3FV28 is ideal for solutions with more than eight drives and is an ideal complement for the SAS-3 generation RAID cards from Intel. Designed with a low-profile, MD2 form factor, the RES3FV288 can be used in any server add-in card slot including a low-profile slot in a 2U rack system. In cases where an add-in slot is not available, the RES3FV288 can even be mounted to a chassis wall or air-duct. Key advantages Low-cost alternative to high port count RAID cards: Provides an economic solution similar to a high port count card, but with more flexibility as the RES3FV288 can be paired with a wide variety four- or eight-port SAS RAID card/modules Excellent performance and data aggregation: Overall performance is on par with Intel SAS-3 high port count RAID with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s Exceptional quality and support: Thoroughly tested across the SAS 3.0 RAID cards from Intel® RAID product line to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)

Suppliers

Company
Product
Description
Supplier Links
Intel® RAID Expander RES3FV288 -  - Intel Corporation
Santa Clara, CA, USA
Intel® RAID Expander RES3FV288
Intel® RAID Expander RES3FV288
Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports One HD SFF8644 mini-SAS external connector for eight external ports Low-profile, MD2 depth for use in low-profile slots PCIe* x4 connector with power pins to mount and power from a PCIe slot Target applicationIntel® RAID expander RES3FV28 is ideal for solutions with more than eight drives and is an ideal complement for the SAS-3 generation RAID cards from Intel. Designed with a low-profile, MD2 form factor, the RES3FV288 can be used in any server add-in card slot including a low-profile slot in a 2U rack system. In cases where an add-in slot is not available, the RES3FV288 can even be mounted to a chassis wall or air-duct. Key advantages Low-cost alternative to high port count RAID cards: Provides an economic solution similar to a high port count card, but with more flexibility as the RES3FV288 can be paired with a wide variety four- or eight-port SAS RAID card/modules Excellent performance and data aggregation: Overall performance is on par with Intel SAS-3 high port count RAID with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s Exceptional quality and support: Thoroughly tested across the SAS 3.0 RAID cards from Intel® RAID product line to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)

Key features

  • SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s
  • Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports
  • One HD SFF8644 mini-SAS external connector for eight external ports
  • Low-profile, MD2 depth for use in low-profile slots
  • PCIe* x4 connector with power pins to mount and power from a PCIe slot

Target applicationIntel® RAID expander RES3FV28 is ideal for solutions with more than eight drives and is an ideal complement for the SAS-3 generation RAID cards from Intel. Designed with a low-profile, MD2 form factor, the RES3FV288 can be used in any server add-in card slot including a low-profile slot in a 2U rack system. In cases where an add-in slot is not available, the RES3FV288 can even be mounted to a chassis wall or air-duct.
Key advantages

  • Low-cost alternative to high port count RAID cards: Provides an economic solution similar to a high port count card, but with more flexibility as the RES3FV288 can be paired with a wide variety four- or eight-port SAS RAID card/modules
  • Excellent performance and data aggregation: Overall performance is on par with Intel SAS-3 high port count RAID with transfer rates of up to 12 Gb/s per port. Compliance with the SAS 3.0 specification allows for bandwidth aggregation of 6 Gb/s target data for transfer at 12 Gb/s
  • Exceptional quality and support: Thoroughly tested across the SAS 3.0 RAID cards from Intel® RAID product line to ensure ease of deployment; and backed by a three-year warranty (a five-year extended warranty is available for optional purchase)
Supplier's Site

Technical Specifications

  Intel Corporation
Product Category RAID Products
Product Name Intel® RAID Expander RES3FV288
Product Type Expander
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Integrated RAID Module RMS25PB040 -  - Intel Corporation
Specs
Product Type Module
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
Host Bus PCIe x8 Gen2
View Details
 - LSI-9211-8I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
View Details
SmartROC 3200e 8x8 RAID Tri-mode Controller - PM8255 - Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
View Details
SAS2208 6Gb/s SAS RAID-on-Chip (ROC) -  - Broadcom Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
Transfer Rate 6000 MB/Sec
Host Bus PCI Express® 3.0
View Details