Microchip Technology, Inc. SmartROC 3200e 8x8 RAID Tri-mode Controller PM8255

Description
The Microchip SmartROC 3200e 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartROC 3200 controller variant also delivers the industry's only RAID-on-Chip controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media. Additional Features Tri-Mode Support Automatic PCIe Gen-4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 8 lanes of NVMe media support, down to ×1 bifurcation 8-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports all RAID levels (0, 1, 10, 5, 50, 6, 60) Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery Secure Key Encryption Key (KEK) Management FIPS 140-2, Levels 1–3 certifiable SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)
Description
The Microchip SmartROC 3200e 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartROC 3200 controller variant also delivers the industry's only RAID-on-Chip controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media. Additional Features Tri-Mode Support Automatic PCIe Gen-4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 8 lanes of NVMe media support, down to ×1 bifurcation 8-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports all RAID levels (0, 1, 10, 5, 50, 6, 60) Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery Secure Key Encryption Key (KEK) Management FIPS 140-2, Levels 1–3 certifiable SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)

Suppliers

Company
Product
Description
Supplier Links
SmartROC 3200e 8x8 RAID Tri-mode Controller - PM8255 - Microchip Technology, Inc.
Chandler, AZ, United States
SmartROC 3200e 8x8 RAID Tri-mode Controller
PM8255
SmartROC 3200e 8x8 RAID Tri-mode Controller PM8255
The Microchip SmartROC 3200e 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartROC 3200 controller variant also delivers the industry's only RAID-on-Chip controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media. Additional Features Tri-Mode Support Automatic PCIe Gen-4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 8 lanes of NVMe media support, down to ×1 bifurcation 8-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports all RAID levels (0, 1, 10, 5, 50, 6, 60) Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery Secure Key Encryption Key (KEK) Management FIPS 140-2, Levels 1–3 certifiable SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)

The Microchip SmartROC 3200e 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 72-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartROC 3200 controller variant also delivers the industry's only RAID-on-Chip controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media.

Additional Features

  • Tri-Mode Support
    • Automatic PCIe Gen-4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures
    • Various RAID, HBA, or transparent modes selectable per drive
  • NVMe Storage Management
    • Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch
    • Low latency to NVMe targets in native or RAID modes
    • PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking)
    • 8 lanes of NVMe media support, down to ×1 bifurcation
    • 8-lane host support
  • SAS Storage Management
    • Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth
    • DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links
  • Performance
    • >3.3M 4K RR IOPs and up to 26 GBps bandwidth
  • Smart Storage Solutions Software
    • Driver and unified management utilities for all major operating systems
    • maxView GUI and ARCCONF CLI for management
    • UEFI pre-boot with GUI and CLI support
    • Autonomous event monitor
    • Third-party plugins, including vSphere and OpenStack
  • Security and Data Protection
    • Supports all RAID levels (0, 1, 10, 5, 50, 6, 60)
    • Hardware root-of-trust Secure Boot and Secure Update
    • Hardware assist for error recovery
    • Secure Key Encryption Key (KEK) Management
    • FIPS 140-2, Levels 1–3 certifiable
    • SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category RAID Controllers
Product Number PM8255
Product Name SmartROC 3200e 8x8 RAID Tri-mode Controller
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Unlock Full Specs
to access all available technical data

Similar Products

 - LSI-SAS9261-8I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
RAID Level Supported 0; 1; 5; 50
Maximum Cache 512 MB
View Details
RAID Controller Card - 3ware SAS 9750-8e - Broadcom Inc.
Specs
Controller Type Bus-based RAID Controller
Host Bus PCI Express® 2.0
Disk Channel SATA; SAS
View Details
SmartROC 3200 8x16 Tri-mode RAID Controller - PM8264 - Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 10; 50; 0, 1, 5, 6, 10, 50, 60
Number of Channels 8
View Details
Intel® RAID Controller RS3MC044 -  - Intel Corporation
Specs
Host Bus PCIe x8 Gen3
Disk Channel SATA; SAS/SATA
RAID Level Supported 0; 1; 5; 10; 50; 6, 60
View Details