Yang Ming International Corporation LSI-9211-8I

Description
8 ports - LSI SAS 9211-8i HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready The LSI SAS 9211-8i host bus adapter provides the greatest available throughput to internal server storage arrays through eight internal 6Gb/s ports, driving up to 256 SAS and SATA physical devices. This HBA offers dynamic SAS functionality including dual-port drive redundancy and SATA compatibility. Utilizing two internal x4 SFF8087 Mini-SAS connectors, the low-profile SAS 9211-8i is an excellent fit for 1U and 2U servers. The SAS 9211-8i utilizes the embedded CPU in the LSISAS2008 controller to perform integrated RAID 0, 1, 1E and 10 operations for reliable data protection with high-availability. The result is an ultra-thin, low-overhead device driver communicating over the x8 PCI Express 2.0 host interface. By reducing RAID code overhead, this HBA delivers high-speed READ/WRITE performance, making it well suited for medium to high-capacity internal storage applications.
Description
8 ports - LSI SAS 9211-8i HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready The LSI SAS 9211-8i host bus adapter provides the greatest available throughput to internal server storage arrays through eight internal 6Gb/s ports, driving up to 256 SAS and SATA physical devices. This HBA offers dynamic SAS functionality including dual-port drive redundancy and SATA compatibility. Utilizing two internal x4 SFF8087 Mini-SAS connectors, the low-profile SAS 9211-8i is an excellent fit for 1U and 2U servers. The SAS 9211-8i utilizes the embedded CPU in the LSISAS2008 controller to perform integrated RAID 0, 1, 1E and 10 operations for reliable data protection with high-availability. The result is an ultra-thin, low-overhead device driver communicating over the x8 PCI Express 2.0 host interface. By reducing RAID code overhead, this HBA delivers high-speed READ/WRITE performance, making it well suited for medium to high-capacity internal storage applications.

Suppliers

Company
Product
Description
Supplier Links
8 ports - LSI SAS 9211-8i HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready The LSI SAS 9211-8i host bus adapter provides the greatest available throughput to internal server storage arrays through eight internal 6Gb/s ports, driving up to 256 SAS and SATA physical devices. This HBA offers dynamic SAS functionality including dual-port drive redundancy and SATA compatibility. Utilizing two internal x4 SFF8087 Mini-SAS connectors, the low-profile SAS 9211-8i is an excellent fit for 1U and 2U servers. The SAS 9211-8i utilizes the embedded CPU in the LSISAS2008 controller to perform integrated RAID 0, 1, 1E and 10 operations for reliable data protection with high-availability. The result is an ultra-thin, low-overhead device driver communicating over the x8 PCI Express 2.0 host interface. By reducing RAID code overhead, this HBA delivers high-speed READ/WRITE performance, making it well suited for medium to high-capacity internal storage applications.

8 ports - LSI SAS 9211-8i HBA External PCI-Express 2.0 x 8 Low Profile Ready SATA/SAS 6Gb/s , Raid Level JBOD- 6 Gb/s Ready
The LSI SAS 9211-8i host bus adapter provides the greatest available throughput to internal server storage arrays through eight internal 6Gb/s ports, driving up to 256 SAS and SATA physical devices. This HBA offers dynamic SAS functionality including dual-port drive redundancy and SATA compatibility. Utilizing two internal x4 SFF8087 Mini-SAS connectors, the low-profile SAS 9211-8i is an excellent fit for 1U and 2U servers.
The SAS 9211-8i utilizes the embedded CPU in the LSISAS2008 controller to perform integrated RAID 0, 1, 1E and 10 operations for reliable data protection with high-availability. The result is an ultra-thin, low-overhead device driver communicating over the x8 PCI Express 2.0 host interface. By reducing RAID code overhead, this HBA delivers high-speed READ/WRITE performance, making it well suited for medium to high-capacity internal storage applications.

Supplier's Site

Technical Specifications

  Yang Ming International Corporation
Product Category RAID Controllers
Product Number LSI-9211-8I
Disk Channel SATA
Unlock Full Specs
to access all available technical data

Similar Products

 - LSI-SAS9280-8E - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
RAID Level Supported 0; 1; 5; 50
Maximum Cache 512 MB
View Details
SmartROC 3100 RAID Controller - PM8205 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 50; 0 1 5 6 50 60
Number of Channels 8
View Details
RAID Controller Card - MegaRAID SAS 9270-8i - Broadcom Inc.
Specs
Controller Type Bus-based RAID Controller
Host Bus PCI Express® 3.0
Disk Channel SATA; SAS
View Details
3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details