Integrated Device Technology 2.5V / 3.3V 16-Bit High Bandwidth Bus Switch QS3VH16245PAG

Description
The QS3VH16245 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signals (OEx) for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16245 ideal for high performance communications applications. The QS3VH16245 operates from -40C to +85C.
Datasheet
Description
The QS3VH16245 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signals (OEx) for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16245 ideal for high performance communications applications. The QS3VH16245 operates from -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V / 3.3V 16-Bit High Bandwidth Bus Switch - QS3VH16245PAG - Integrated Device Technology
San Jose, CA, USA
2.5V / 3.3V 16-Bit High Bandwidth Bus Switch
QS3VH16245PAG
2.5V / 3.3V 16-Bit High Bandwidth Bus Switch QS3VH16245PAG
The QS3VH16245 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signals (OEx) for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16245 ideal for high performance communications applications. The QS3VH16245 operates from -40C to +85C.

The QS3VH16245 HotSwitch is a 16-bit high bandwidth bus switch with very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of the LVTTL -compatible Output Enable signals (OEx) for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH16245 ideal for high performance communications applications. The QS3VH16245 operates from -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3VH16245PAG
Product Name 2.5V / 3.3V 16-Bit High Bandwidth Bus Switch
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

48-lane, 12-port PCIe Gen3 System Interconnect Switch - 89H48H12G3YCHLI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 676
Package Type FCBGA
View Details
Power - Smart power switches - Low-Side Switches - Classic HITFET™ 24V | Automotive smart low-side switch - BTS117 - BTS117 - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 60 volts
tON 70000 ns
View Details
24-lane, 24-port PCIe Gen2 System Interconnect Switch - 89H24NT24G2ZBHLGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type FCBGA
View Details