Infineon Technologies AG Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS711L1 BTS711L1

Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short-circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in ON-state CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V)
Request a Quote Datasheet
Description
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short-circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in ON-state CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS711L1 - BTS711L1 - Infineon Technologies AG
Neubiberg, Germany
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS711L1
BTS711L1
Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS711L1 BTS711L1
High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions. Summary of Features Overload protection Current limitation Short-circuit protection Thermal shutdown Overvoltage protection (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in ON-state CMOS compatible input Loss of ground and loss of Vbb protection Electrostatic discharge (ESD) protection Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V)

High side power switch with integrated vertical power FET, providing embedded protection and diagnostic functions.

Summary of Features

  • Overload protection
  • Current limitation
  • Short-circuit protection
  • Thermal shutdown
  • Overvoltage protection (including load dump)
  • Fast demagnetization of inductive loads
  • Reverse battery protection1)
  • Undervoltage and overvoltage shutdown with auto-restart and hysteresis
  • Open drain diagnostic output
  • Open load detection in ON-state
  • CMOS compatible input
  • Loss of ground and loss of Vbb protection
  • Electrostatic discharge (ESD) protection

Benefits

  • High voltage capability
  • Benchmark energy robustness

Potential Applications

  • Body & Convenience
  • Truck & Agricultural
  • Vehicle Solutions (24V)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Logic Signal Switches
Product Number BTS711L1
Product Name Power - Smart power switches - High-side switches - Classic PROFET™ 12V | Automotive smart high-side switch - BTS711L1
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - High-side switches - PROFET™ Industrial | Smart high-side switch - ITS5215L - ITS5215L - Infineon Technologies AG
Specs
Standards and Certifications RoHS
tON 250000 ns
tOFF 270000 ns
View Details
Power - Smart power switches - Multichannel SPI switches and controllers - TLE75602-ESH - TLE75602-ESH - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details