Integrated Device Technology QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH2245PAG

Description
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.
Request a Quote Datasheet
Description
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications - QS3VH2245PAG - Integrated Device Technology
San Jose, CA, USA
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications
QS3VH2245PAG
QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications QS3VH2245PAG
The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.

The QS3VH2245 is a high bandwidth 8-bit bus switch. The QS3VH2245 , with 25 ohm ON resistance and 1.35ns propagation delay, is ideal for line matching and low noise environments. The combination of small propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH2245 ideal for high performance communication applications. The QS3VH2245 operates from -40C to +85C.

Supplier's Site Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS3VH2245PAG
Analog Switch and Multiplexer IC 743-QS3VH2245PAG
IC BUS SWITCH 1 X 8:1 20TSSOP Product overview: QS3VH2245PAG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH2245PAG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 8:1 20TSSOP Product overview: QS3VH2245PAG from Integrated Device Technology (IDT) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH2245PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology ERSAELECTRONICS PTE. LTD.
Product Category Logic Signal Switches IC Analog Multiplexers
Product Number QS3VH2245PAG 743-QS3VH2245PAG
Product Name QuickSwitch Products 3.3V 8-Bit Bus Switch for Hot Swap Applications Analog Switch and Multiplexer IC
Supply Voltage (VS) 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4052DB,118-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
4 suppliers
16-bit 3.6V Analog Switch and Multiplexer IC - 743-74CB3Q16244DGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 1 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 5229622P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 28
View Details