The QS3VH126 is a high bandwidth bus switch. The QS3VH126 has very low ON resistance, resulting in under 250ps propagation delay through the switch. The switches can be turned ON under the control of individual LVTTL -compatible active high Output Enable signals for bidirectional data flow with no added delay or ground bounce. The combination of near-zero propagation delay, high OFF impedance, and over-voltage tolerance makes the QS3VH126 ideal for high performance communications applications. The QS3VH126 operationes from -40C to +85C.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 062317-QS3VH126QG
Packaging: Tube/Rail
Type: Bus Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Integrated Device Technology | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Signal Switches | IC Analog Multiplexers |
| Product Number | QS3VH126QG | 062317-QS3VH126QG |
| Product Name | QuickSwitch Products 3.3V Quad Active High Switch for hot Swap Applications | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH126QG |
| Supply Voltage (VS) | 3.3 volts | 2.3 to 3.6 volts |