Integrated Device Technology High-Speed CMOS QuickSwitch 8-Bit Bus Switch QS3244QG

Description
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.
Datasheet
Description
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed CMOS QuickSwitch 8-Bit Bus Switch - QS3244QG - Integrated Device Technology
San Jose, CA, USA
High-Speed CMOS QuickSwitch 8-Bit Bus Switch
QS3244QG
High-Speed CMOS QuickSwitch 8-Bit Bus Switch QS3244QG
The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.

The QS3244 provides a set of eight high-speed CMOS TTL -compatible bus switches in a pinout compatible with 74FCT244 , 74F244, 74ALS / AS / LS244 8-bit drivers. The low ON resistance (5 ohm) of the 3244 allows inputs to be connected to outputs without adding propagation delay and without generating additional ground bounce noise. The QS3244 operates at -40C to +85C.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number QS3244QG
Product Name High-Speed CMOS QuickSwitch 8-Bit Bus Switch
Supply Voltage (VS) 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZBBCGI - Integrated Device Technology
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 324
Package Type CABGA
View Details
12-lane, 3-port Gen2 PCIe I/O Expansion Switch - 89HPES12T3G2ZBBCG - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 324
Package Type CABGA
View Details