Integrated Device Technology RapidIO Switch 80HSPS1616CRMI

Description
The IDT SPS -1616 Security Enabled Serial RapidIO Gen2 switch is designed for systems that need RapidIO links to go from chassis to chassis with out-of the-box cabling requiring secure/encrypted packets. Using AES -128 encryption the SPS -1616 allows Wireless Infrastructure design engineers to create scalable, stackable systems with up to 20 Gbps between chassis, without having to use expensive encryption cable processors that induce high latency due to software involvement. With the SPS -1616 the security requirements for LTE can be met, while keeping up with line rate between chassis. The SPS -1616 features one quad with Security Capability with the other three quads supporting standard RapidIO only for inside-the-box links. In addition to the above, the SPS -1616 supports all RapidIO features available in the pin-compatible CPS -1616 including a full, non-blocking bandwidth of 80 Gbps for up to 16x1 ports. The device uses a 5th generation switch fabric, building upon IDT 's Gen 1 switching architecture. This new switch uses patent-pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The additional security feature has zero impact to latency and throughput.
Datasheet
Description
The IDT SPS -1616 Security Enabled Serial RapidIO Gen2 switch is designed for systems that need RapidIO links to go from chassis to chassis with out-of the-box cabling requiring secure/encrypted packets. Using AES -128 encryption the SPS -1616 allows Wireless Infrastructure design engineers to create scalable, stackable systems with up to 20 Gbps between chassis, without having to use expensive encryption cable processors that induce high latency due to software involvement. With the SPS -1616 the security requirements for LTE can be met, while keeping up with line rate between chassis. The SPS -1616 features one quad with Security Capability with the other three quads supporting standard RapidIO only for inside-the-box links. In addition to the above, the SPS -1616 supports all RapidIO features available in the pin-compatible CPS -1616 including a full, non-blocking bandwidth of 80 Gbps for up to 16x1 ports. The device uses a 5th generation switch fabric, building upon IDT 's Gen 1 switching architecture. This new switch uses patent-pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The additional security feature has zero impact to latency and throughput.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RapidIO Switch - 80HSPS1616CRMI - Integrated Device Technology
San Jose, CA, USA
RapidIO Switch
80HSPS1616CRMI
RapidIO Switch 80HSPS1616CRMI
The IDT SPS -1616 Security Enabled Serial RapidIO Gen2 switch is designed for systems that need RapidIO links to go from chassis to chassis with out-of the-box cabling requiring secure/encrypted packets. Using AES -128 encryption the SPS -1616 allows Wireless Infrastructure design engineers to create scalable, stackable systems with up to 20 Gbps between chassis, without having to use expensive encryption cable processors that induce high latency due to software involvement. With the SPS -1616 the security requirements for LTE can be met, while keeping up with line rate between chassis. The SPS -1616 features one quad with Security Capability with the other three quads supporting standard RapidIO only for inside-the-box links. In addition to the above, the SPS -1616 supports all RapidIO features available in the pin-compatible CPS -1616 including a full, non-blocking bandwidth of 80 Gbps for up to 16x1 ports. The device uses a 5th generation switch fabric, building upon IDT 's Gen 1 switching architecture. This new switch uses patent-pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The additional security feature has zero impact to latency and throughput.

The IDT SPS -1616 Security Enabled Serial RapidIO Gen2 switch is designed for systems that need RapidIO links to go from chassis to chassis with out-of the-box cabling requiring secure/encrypted packets. Using AES -128 encryption the SPS -1616 allows Wireless Infrastructure design engineers to create scalable, stackable systems with up to 20 Gbps between chassis, without having to use expensive encryption cable processors that induce high latency due to software involvement. With the SPS -1616 the security requirements for LTE can be met, while keeping up with line rate between chassis. The SPS -1616 features one quad with Security Capability with the other three quads supporting standard RapidIO only for inside-the-box links.
In addition to the above, the SPS -1616 supports all RapidIO features available in the pin-compatible CPS -1616 including a full, non-blocking bandwidth of 80 Gbps for up to 16x1 ports. The device uses a 5th generation switch fabric, building upon IDT 's Gen 1 switching architecture. This new switch uses patent-pending features to minimize latency, ensure scheduling fairness, and provide superior multicast throughput. The additional security feature has zero impact to latency and throughput.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Logic Signal Switches
Product Number 80HSPS1616CRMI
Product Name RapidIO Switch
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Smart power switches - Multichannel SPI switches and controllers - TLE75242-ESD - TLE75242-ESD - Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type PG-TSDSO-24
View Details
22-lane, 16-port PCIe Gen2 System Interconnect Switch - 89H22H16G2ZCBL - Integrated Device Technology
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Number of Pins 1156
Package Type FCBGA
View Details
High-Speed CMOS QuickSwitch 8-Bit Bus Switch - QS3244QG - Integrated Device Technology
Specs
Supply Voltage (VS) 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Pins 20
View Details